Kingbright Corporation LEDs KPL-3015SYCK

Description
Kingbright KPL-3015SYCK LED
Request a Quote Datasheet
Description
Kingbright KPL-3015SYCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SYCK LED

Kingbright KPL-3015SYCK LED

Supplier's Site
LEDs - 8610144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SYCK LED

Kingbright KPL-3015SYCK LED

Supplier's Site
LEDs - 1697782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SYCK LED

Kingbright KPL-3015SYCK LED

Supplier's Site
Led, Yellow, 350Mcd, 590Nm, Smd; Led Color Kingbright - 62X9042 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 350Mcd, 590Nm, Smd; Led Color Kingbright
62X9042
Led, Yellow, 350Mcd, 590Nm, Smd; Led Color Kingbright 62X9042
LED, YELLOW, 350MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 350MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610144P 8610144 62X9042
Product Name LEDs LEDs Led, Yellow, 350Mcd, 590Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts
LED Package: 3 x 1.5 x 1.4mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-4080CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers