Kingbright Corporation LEDs KPL-3015SURCK

Description
Kingbright KPL-3015SURCK LED
Request a Quote Datasheet
Description
Kingbright KPL-3015SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SURCK LED

Kingbright KPL-3015SURCK LED

Supplier's Site
LEDs - 8610135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SURCK LED

Kingbright KPL-3015SURCK LED

Supplier's Site
LEDs - 1461511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SURCK LED

Kingbright KPL-3015SURCK LED

Supplier's Site
Led, Red, 180Mcd, 630Nm, Smd; Led Color Kingbright - 62X9041 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 180Mcd, 630Nm, Smd; Led Color Kingbright
62X9041
Led, Red, 180Mcd, 630Nm, Smd; Led Color Kingbright 62X9041
LED, RED, 180MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:180mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 180MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:180mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610135P 8610135 62X9041
Product Name LEDs LEDs Led, Red, 180Mcd, 630Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 1.95 volts
LED Package: 3 x 1.5 x 1.4mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 846-CSL0901MT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details