Kingbright Corporation LEDs KPL-3015SGC

Description
Kingbright KPL-3015SGC LED
Request a Quote Datasheet
Description
Kingbright KPL-3015SGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SGC LED

Kingbright KPL-3015SGC LED

Supplier's Site
LEDs - 8610131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SGC LED

Kingbright KPL-3015SGC LED

Supplier's Site
LEDs - 1451382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SGC LED

Kingbright KPL-3015SGC LED

Supplier's Site
Led, Green, 18Mcd, 568Nm, Smd; Led Color Kingbright - 62X9040 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 18Mcd, 568Nm, Smd; Led Color Kingbright
62X9040
Led, Green, 18Mcd, 568Nm, Smd; Led Color Kingbright 62X9040
LED, GREEN, 18MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:18mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 18MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:18mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610131 8610131P 62X9040
Product Name LEDs LEDs Led, Green, 18Mcd, 568Nm, Smd; Led Color Kingbright
LED Package: 3 x 1.5 x 1.4mm
LED Type Green; Clear Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 18 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details