Kingbright Corporation LEDs KPL-3015SECK

Description
Kingbright KPL-3015SECK LED
Request a Quote Datasheet
Description
Kingbright KPL-3015SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SECK LED

Kingbright KPL-3015SECK LED

Supplier's Site
LEDs - 8610138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SECK LED

Kingbright KPL-3015SECK LED

Supplier's Site
LEDs - 1697781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015SECK LED

Kingbright KPL-3015SECK LED

Supplier's Site
Led, Orange, 350Mcd, 601Nm, Smd; Led Color Kingbright - 62X9039 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 350Mcd, 601Nm, Smd; Led Color Kingbright
62X9039
Led, Orange, 350Mcd, 601Nm, Smd; Led Color Kingbright 62X9039
LED, ORANGE, 350MCD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 350MCD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:350mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610138P 8610138 62X9039
Product Name LEDs LEDs Led, Orange, 350Mcd, 601Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts
LED Package: 3 x 1.5 x 1.4mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details