Kingbright Corporation LEDs KPL-3015EC

Description
Kingbright KPL-3015EC LED
Request a Quote
Description
Kingbright KPL-3015EC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPL-3015EC LED

Kingbright KPL-3015EC LED

Supplier's Site
Optics - LEDs - Light Pipes - KPL-3015EC - 1067764-KPL-3015EC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPL-3015EC
1067764-KPL-3015EC
Optics - LEDs - Light Pipes - KPL-3015EC 1067764-KPL-3015EC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067764-KPL-3015EC Packaging: Cut Tape Color: Red Forward Voltage: 2 V Luminous Intensity: 12 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 617 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Alternative Parts (Cross-Reference): KPL-3015ECKPL3015EC; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 625 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067764-KPL-3015EC
Packaging: Cut Tape
Color: Red
Forward Voltage: 2 V
Luminous Intensity: 12 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 617 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Round
Alternative Parts (Cross-Reference): KPL-3015ECKPL3015EC;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 625 nm

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610129 1067764-KPL-3015EC
Product Name LEDs Optics - LEDs - Light Pipes - KPL-3015EC
LED Package: 3 x 1.5 x 1.4mm
LED Type Red; Clear Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 25 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - APDS-9007-020 - 010133-APDS-9007-020 - Win Source Electronics
Specs
Peak Wavelength 560 nm (5600 Å)
Additional Wavelength 560nm
View Details