Kingbright Corporation Optics - LEDs - Light Pipes - KPL-3015CGCK KPL-3015CGCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067763-KPL-3015CGCK Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 120 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3030 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Alternative Parts (Cross-Reference): KPL-3015CGCKKPL3015C GCK; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067763-KPL-3015CGCK Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 120 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3030 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Alternative Parts (Cross-Reference): KPL-3015CGCKKPL3015C GCK; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPL-3015CGCK - 1067763-KPL-3015CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPL-3015CGCK
1067763-KPL-3015CGCK
Optics - LEDs - Light Pipes - KPL-3015CGCK 1067763-KPL-3015CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067763-KPL-3015CGCK Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 120 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3030 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Alternative Parts (Cross-Reference): KPL-3015CGCKKPL3015C GCK; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067763-KPL-3015CGCK
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 120 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 570 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3030
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Round
Alternative Parts (Cross-Reference): KPL-3015CGCKKPL3015CGCK;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright - 62X9036 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright
62X9036
Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright 62X9036
LED, GREEN, 120MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:120mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 120MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:120mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067763-KPL-3015CGCK 62X9036
Product Name Optics - LEDs - Light Pipes - KPL-3015CGCK Led, Green, 120Mcd, 570Nm, Smd; Led Color Kingbright
LED Type Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 120 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Single Rank Mini-mold Chip LED - SML-D15MW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details