Kingbright Corporation Led, Blue, 80Mcd, 465Nm, Smd; Led Color Kingbright KPJA-2107QBC-D

Description
LED, BLUE, 80MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 80MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 80Mcd, 465Nm, Smd; Led Color Kingbright - 66W1956 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 80Mcd, 465Nm, Smd; Led Color Kingbright
66W1956
Led, Blue, 80Mcd, 465Nm, Smd; Led Color Kingbright 66W1956
LED, BLUE, 80MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, BLUE, 80MCD, 465NM, SMD; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:80mcd; Viewing Angle:120°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66W1956
Product Name Led, Blue, 80Mcd, 465Nm, Smd; Led Color Kingbright
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Luminous Intensity 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details