Kingbright Corporation Optics - LEDs - Light Pipes - KPHM-1608SYCK KPHM-1608SYCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985899-KPHM-1608SYCK Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 590 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985899-KPHM-1608SYCK Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 590 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPHM-1608SYCK - 985899-KPHM-1608SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHM-1608SYCK
985899-KPHM-1608SYCK
Optics - LEDs - Light Pipes - KPHM-1608SYCK 985899-KPHM-1608SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985899-KPHM-1608SYCK Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 590 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985899-KPHM-1608SYCK
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 150 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Wavelength: 590 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Led, Yellow, 0.45Mm, 150Mcd, 590Nm; Led Color Kingbright - 28W1848 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.45Mm, 150Mcd, 590Nm; Led Color Kingbright
28W1848
Led, Yellow, 0.45Mm, 150Mcd, 590Nm; Led Color Kingbright 28W1848
LED, YELLOW, 0.45MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 0.45MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 985899-KPHM-1608SYCK 28W1848
Product Name Optics - LEDs - Light Pipes - KPHM-1608SYCK Led, Yellow, 0.45Mm, 150Mcd, 590Nm; Led Color Kingbright
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details