Kingbright Corporation Optics - LEDs - Light Pipes - KPHM-1608SURCK KPHM-1608SURCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067756-KPHM-1608SUR CK Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 230 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPHM-1608SURCKKPHM16 08SURCK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067756-KPHM-1608SUR CK Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 230 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPHM-1608SURCKKPHM16 08SURCK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPHM-1608SURCK - 1067756-KPHM-1608SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHM-1608SURCK
1067756-KPHM-1608SURCK
Optics - LEDs - Light Pipes - KPHM-1608SURCK 1067756-KPHM-1608SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067756-KPHM-1608SUR CK Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 230 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Alternative Parts (Cross-Reference): KPHM-1608SURCKKPHM16 08SURCK; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067756-KPHM-1608SURCK
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.95 V
Luminous Intensity: 230 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Wavelength: 630 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Rectangular
Alternative Parts (Cross-Reference): KPHM-1608SURCKKPHM1608SURCK;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Led, Red, 0.45Mm, 230Mcd, 630Nm; Led Color Kingbright - 28W1847 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.45Mm, 230Mcd, 630Nm; Led Color Kingbright
28W1847
Led, Red, 0.45Mm, 230Mcd, 630Nm; Led Color Kingbright 28W1847
LED, RED, 0.45MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:230mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.45MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:230mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067756-KPHM-1608SURCK 28W1847
Product Name Optics - LEDs - Light Pipes - KPHM-1608SURCK Led, Red, 0.45Mm, 230Mcd, 630Nm; Led Color Kingbright
LED Type Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 230 milliCandela 230 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAS-CZ0C0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers