Kingbright Corporation Optics - LEDs - Light Pipes - KPHM-1608QBC-D KPHM-1608QBC-D

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067755-KPHM-1608QBC -D Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 100 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067755-KPHM-1608QBC -D Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 100 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPHM-1608QBC-D - 1067755-KPHM-1608QBC-D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHM-1608QBC-D
1067755-KPHM-1608QBC-D
Optics - LEDs - Light Pipes - KPHM-1608QBC-D 1067755-KPHM-1608QBC-D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067755-KPHM-1608QBC -D Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 100 mcd Forward Current: 20 mA Viewing Angle: 120 ° Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 0603 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067755-KPHM-1608QBC-D
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 100 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Wavelength: 470 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0603
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Led, Blue, 0.45Mm, 100Mcd, 470Nm; Led Color Kingbright - 28W1845 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.45Mm, 100Mcd, 470Nm; Led Color Kingbright
28W1845
Led, Blue, 0.45Mm, 100Mcd, 470Nm; Led Color Kingbright 28W1845
LED, BLUE, 0.45MM, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, BLUE, 0.45MM, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067755-KPHM-1608QBC-D 28W1845
Product Name Optics - LEDs - Light Pipes - KPHM-1608QBC-D Led, Blue, 0.45Mm, 100Mcd, 470Nm; Led Color Kingbright
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 100 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-2082-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
LED Indication - Discrete - 1497-1031-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details