Kingbright Corporation Optics - LEDs - Light Pipes - KPHHS-1005SYCK KPHHS-1005SYCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067754-KPHHS-1005SY CK Packaging: Cut Tape Color: Yellow Length: 500 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 500 µm Number of Pins: 2 Wavelength: 590 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1005 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHHS-1005SYCKKPHHS1 005SYCK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067754-KPHHS-1005SY CK Packaging: Cut Tape Color: Yellow Length: 500 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 500 µm Number of Pins: 2 Wavelength: 590 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1005 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHHS-1005SYCKKPHHS1 005SYCK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPHHS-1005SYCK - 1067754-KPHHS-1005SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHHS-1005SYCK
1067754-KPHHS-1005SYCK
Optics - LEDs - Light Pipes - KPHHS-1005SYCK 1067754-KPHHS-1005SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067754-KPHHS-1005SY CK Packaging: Cut Tape Color: Yellow Length: 500 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 500 µm Number of Pins: 2 Wavelength: 590 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1005 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHHS-1005SYCKKPHHS1 005SYCK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067754-KPHHS-1005SYCK
Packaging: Cut Tape
Color: Yellow
Length: 500 µm
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 150 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 500 µm
Number of Pins: 2
Wavelength: 590 nm
Width: 1 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1005
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPHHS-1005SYCKKPHHS1005SYCK;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 590 nm

Buy Now
LEDs - 4663649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SYCK LED

Kingbright KPHHS-1005SYCK LED

Supplier's Site
LEDs - 4663649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SYCK LED

Kingbright KPHHS-1005SYCK LED

Supplier's Site
LEDs - 1651604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SYCK LED

Kingbright KPHHS-1005SYCK LED

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067754-KPHHS-1005SYCK 4663649 4663649P
Product Name Optics - LEDs - Light Pipes - KPHHS-1005SYCK LEDs LEDs
LED Type Yellow; Yellow Yellow; Clear
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers