Kingbright Corporation LEDs KPHHS-1005SURCK

Description
Kingbright KPHHS-1005SURCK LED
Request a Quote Datasheet
Description
Kingbright KPHHS-1005SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SURCK LED

Kingbright KPHHS-1005SURCK LED

Supplier's Site
LEDs - 4663633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SURCK LED

Kingbright KPHHS-1005SURCK LED

Supplier's Site
LEDs - 1651603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SURCK LED

Kingbright KPHHS-1005SURCK LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPHHS-1005SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPHHS-1005SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPHHS-1005SURCK
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, Red, 0.5Mm X 1Mm, 220Mcd, 630Nm; Led Color Kingbright - 64T3265 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.5Mm X 1Mm, 220Mcd, 630Nm; Led Color Kingbright
64T3265
Led, Red, 0.5Mm X 1Mm, 220Mcd, 630Nm; Led Color Kingbright 64T3265
LED, RED, 0.5MM X 1MM, 220MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 0.5MM X 1MM, 220MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright - 93X4382 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright
93X4382
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright 93X4382
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 70 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 70 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663633 4663633P KPHHS-1005SURCK 64T3265 93X4382
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 0.5Mm X 1Mm, 220Mcd, 630Nm; Led Color Kingbright Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 70 Mcd Rohs Compliant Kingbright
LED Package: 1 x 0.5 x 0.5mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 220 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 95 degrees
View Details
2 suppliers