Kingbright Corporation LEDs KPHHS-1005SECK

Description
Kingbright KPHHS-1005SECK LED
Request a Quote Datasheet
Description
Kingbright KPHHS-1005SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SECK LED

Kingbright KPHHS-1005SECK LED

Supplier's Site
LEDs - 4663627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SECK LED

Kingbright KPHHS-1005SECK LED

Supplier's Site
LEDs - 1651602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005SECK LED

Kingbright KPHHS-1005SECK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPHHS-1005SECK - 1067753-KPHHS-1005SECK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHHS-1005SECK
1067753-KPHHS-1005SECK
Optics - LEDs - Light Pipes - KPHHS-1005SECK 1067753-KPHHS-1005SECK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067753-KPHHS-1005SE CK Color: Orange Length: 500 µm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 240 mcd Forward Current: 30 mA Viewing Angle: 120 ° Lens Color: Clear Height: 500 µm Number of Pins: 2 Wavelength: 601 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 1005 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHHS-1005SECKKPHHS1 005SECK; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 601 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067753-KPHHS-1005SECK
Color: Orange
Length: 500 µm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 240 mcd
Forward Current: 30 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 500 µm
Number of Pins: 2
Wavelength: 601 nm
Width: 1 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1005
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPHHS-1005SECKKPHHS1005SECK;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm

Buy Now
Led, Orange, 0.5Mm X 1Mm, 240Mcd, 601Nm; Led Color Kingbright - 64T3264 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 0.5Mm X 1Mm, 240Mcd, 601Nm; Led Color Kingbright
64T3264
Led, Orange, 0.5Mm X 1Mm, 240Mcd, 601Nm; Led Color Kingbright 64T3264
LED, ORANGE, 0.5MM X 1MM, 240MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:240mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 0.5MM X 1MM, 240MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.5mm x 1mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:240mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663627 4663627P 1067753-KPHHS-1005SECK 64T3264
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPHHS-1005SECK Led, Orange, 0.5Mm X 1Mm, 240Mcd, 601Nm; Led Color Kingbright
LED Package: 1 x 0.5mm 0.5mm x 1mm
LED Type Orange; Clear Orange; Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 220 milliCandela 240 milliCandela 240 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
2 suppliers