Kingbright Corporation LEDs KPHHS-1005MGCK

Description
Kingbright KPHHS-1005MGCK LED
Request a Quote Datasheet
Description
Kingbright KPHHS-1005MGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005MGCK LED

Kingbright KPHHS-1005MGCK LED

Supplier's Site
LEDs - 4663611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005MGCK LED

Kingbright KPHHS-1005MGCK LED

Supplier's Site
LEDs - 1651600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005MGCK LED

Kingbright KPHHS-1005MGCK LED

Supplier's Site
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright - 93X4381 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright
93X4381
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright 93X4381
LED, GREEN, 60MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 60MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright - 66W1951 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright
66W1951
Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright 66W1951
LED, GREEN, 60MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 60MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663611 4663611P 93X4381
Product Name LEDs LEDs Led, Green, 60Mcd, 570Nm, Smd; Led Color Kingbright
LED Package: 1 x 0.5 x 0.5mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 45 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-430Y2U3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details