Kingbright Corporation Led, Blue, 15Mcd, 465Nm, Smd; Led Colour Kingbright KPHHS-1005LVQBC-D

Description
LED, BLUE, 15MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 15MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 15Mcd, 465Nm, Smd; Led Colour Kingbright - 94Y5920 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 15Mcd, 465Nm, Smd; Led Colour Kingbright
94Y5920
Led, Blue, 15Mcd, 465Nm, Smd; Led Colour Kingbright 94Y5920
LED, BLUE, 15MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 15MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1005; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:15mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5920
Product Name Led, Blue, 15Mcd, 465Nm, Smd; Led Colour Kingbright
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 140 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 67-SML-LXR0401UPGW5MADKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details