Kingbright Corporation LEDs KPHHS-1005CGCK

Description
Kingbright KPHHS-1005CGCK LED
Request a Quote
Description
Kingbright KPHHS-1005CGCK LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610122P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005CGCK LED

Kingbright KPHHS-1005CGCK LED

Supplier's Site
LEDs - 8610122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005CGCK LED

Kingbright KPHHS-1005CGCK LED

Supplier's Site
LEDs - 1651823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHHS-1005CGCK LED

Kingbright KPHHS-1005CGCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPHHS-1005CGCK - 1067751-KPHHS-1005CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHHS-1005CGCK
1067751-KPHHS-1005CGCK
Optics - LEDs - Light Pipes - KPHHS-1005CGCK 1067751-KPHHS-1005CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067751-KPHHS-1005CG CK Color: Green Length: 500 µm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Height: 500 µm Number of Pins: 2 Wavelength: 570 nm Width: 1 mm Categories: Optics - LEDs - Light Pipes Case / Package: 0402 Number of LEDs: 1 Alternative Parts (Cross-Reference): KPHHS-1005CGCKKPHHS1 005CGCK; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Manufacturer Package Identifier: KPHHS-1005CGCK Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067751-KPHHS-1005CGCK
Color: Green
Length: 500 µm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Height: 500 µm
Number of Pins: 2
Wavelength: 570 nm
Width: 1 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 0402
Number of LEDs: 1
Alternative Parts (Cross-Reference): KPHHS-1005CGCKKPHHS1005CGCK;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Manufacturer Package Identifier: KPHHS-1005CGCK
Dominant Wavelength: 570 nm

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610122P 8610122 1067751-KPHHS-1005CGCK
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPHHS-1005CGCK
Forward Voltage 2.5 volts 2.1 volts
LED Package: 1 x 0.5 x 0.5mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details