Kingbright Corporation Led, Green, 940Mcd, 525Nm, Smd, 1608; Led Colour Kingbright KPHD-1608ZGCK

Description
LED, GREEN, 940MCD, 525NM, SMD, 1608; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:940mcd; Viewing Angle:100°; Lens Shape:Dome; RoHS Compliant: Yes
Description
LED, GREEN, 940MCD, 525NM, SMD, 1608; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:940mcd; Viewing Angle:100°; Lens Shape:Dome; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 940Mcd, 525Nm, Smd, 1608; Led Colour Kingbright - 01AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 940Mcd, 525Nm, Smd, 1608; Led Colour Kingbright
01AC6862
Led, Green, 940Mcd, 525Nm, Smd, 1608; Led Colour Kingbright 01AC6862
LED, GREEN, 940MCD, 525NM, SMD, 1608; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:940mcd; Viewing Angle:100°; Lens Shape:Dome; RoHS Compliant: Yes

LED, GREEN, 940MCD, 525NM, SMD, 1608; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:940mcd; Viewing Angle:100°; Lens Shape:Dome; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01AC6862
Product Name Led, Green, 940Mcd, 525Nm, Smd, 1608; Led Colour Kingbright
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 100 degrees
Luminous Intensity 940 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details