Kingbright Corporation LEDs KPHD-1608SECK-J3-PRV

Description
Kingbright KPHD-1608SECK-J3-PRV LED
Request a Quote Datasheet
Description
Kingbright KPHD-1608SECK-J3-PRV LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1254497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHD-1608SECK-J3-PRV LED

Kingbright KPHD-1608SECK-J3-PRV LED

Supplier's Site
LEDs - 1254497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHD-1608SECK-J3-PRV LED

Kingbright KPHD-1608SECK-J3-PRV LED

Supplier's Site
LEDs - 1697726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHD-1608SECK-J3-PRV LED

Kingbright KPHD-1608SECK-J3-PRV LED

Supplier's Site
Led, Red, 600Mcd, 625Nm, Smd, 1608; Led Colour Kingbright - 01AC6856 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 600Mcd, 625Nm, Smd, 1608; Led Colour Kingbright
01AC6856
Led, Red, 600Mcd, 625Nm, Smd, 1608; Led Colour Kingbright 01AC6856
LED, RED, 600MCD, 625NM, SMD, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, RED, 600MCD, 625NM, SMD, 1608; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1254497 1254497P 01AC6856
Product Name LEDs LEDs Led, Red, 600Mcd, 625Nm, Smd, 1608; Led Colour Kingbright
LED Package: 1.6 x 0.8 x 0.65mm
LED Type Red; Clear Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 120 degrees 130 degrees
Luminous Intensity 600 milliCandela 600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details