Kingbright Corporation Chip Led, Yellow, 20Mcd, 0603, Smd; Led Colour Kingbright KPHD-1608LVSYCK

Description
CHIP LED, YELLOW, 20MCD, 0603, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet
Description
CHIP LED, YELLOW, 20MCD, 0603, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Yellow, 20Mcd, 0603, Smd; Led Colour Kingbright - 50AC9303 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Yellow, 20Mcd, 0603, Smd; Led Colour Kingbright
50AC9303
Chip Led, Yellow, 20Mcd, 0603, Smd; Led Colour Kingbright 50AC9303
CHIP LED, YELLOW, 20MCD, 0603, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, YELLOW, 20MCD, 0603, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:590nm; Luminous Intensity:20mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9303
Product Name Chip Led, Yellow, 20Mcd, 0603, Smd; Led Colour Kingbright
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 100 degrees
Luminous Intensity 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details