CHIP LED, BLUE, 25MCD, 0603, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:25mcd; Viewing Angle:100°; Lens Shape:Dome; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 50AC9301 |
| Product Name | Chip Led, Blue, 25Mcd, 0603, Smd; Led Colour Kingbright |
| LED Type | Blue |
| Peak Wavelength | 465 nm (4650 Å) |
| Viewing Angle | 100 degrees |
| Luminous Intensity | 25 milliCandela |