Kingbright Corporation LEDs KPHD-1608CGCK

Description
Kingbright KPHD-1608CGCK LED
Request a Quote
Description
Kingbright KPHD-1608CGCK LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1254501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHD-1608CGCK LED

Kingbright KPHD-1608CGCK LED

Supplier's Site
LEDs - 1254501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHD-1608CGCK LED

Kingbright KPHD-1608CGCK LED

Supplier's Site
LEDs - 1697732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHD-1608CGCK LED

Kingbright KPHD-1608CGCK LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1254501P 1254501
Product Name LEDs LEDs
Forward Voltage 2.5 volts
LED Package: 1.6 x 0.8 x 0.65mm
LED Type Green; Clear
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers