Kingbright Corporation Optics - LEDs - Light Pipes - KPHCM-2012SYCK KPHCM-2012SYCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067748-KPHCM-2012SY CK Packaging: Cut Tape Color: Yellow Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 400 µm Number of Pins: 2 Wavelength: 590 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHCM-2012SYCKKPHCM- 2012 SYCK; KPHCM2012SYCK; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067748-KPHCM-2012SY CK Packaging: Cut Tape Color: Yellow Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 400 µm Number of Pins: 2 Wavelength: 590 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHCM-2012SYCKKPHCM- 2012 SYCK; KPHCM2012SYCK; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPHCM-2012SYCK - 1067748-KPHCM-2012SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPHCM-2012SYCK
1067748-KPHCM-2012SYCK
Optics - LEDs - Light Pipes - KPHCM-2012SYCK 1067748-KPHCM-2012SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067748-KPHCM-2012SY CK Packaging: Cut Tape Color: Yellow Length: 1.25 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 110 ° Lens Color: Clear Height: 400 µm Number of Pins: 2 Wavelength: 590 nm Width: 2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPHCM-2012SYCKKPHCM- 2012 SYCK; KPHCM2012SYCK; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067748-KPHCM-2012SYCK
Packaging: Cut Tape
Color: Yellow
Length: 1.25 mm
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 150 mcd
Forward Current: 20 mA
Viewing Angle: 110 °
Lens Color: Clear
Height: 400 µm
Number of Pins: 2
Wavelength: 590 nm
Width: 2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPHCM-2012SYCKKPHCM-2012 SYCK; KPHCM2012SYCK;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 590 nm

Buy Now
LEDs - 8610113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012SYCK LED

Kingbright KPHCM-2012SYCK LED

Supplier's Site
LEDs - 8610113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012SYCK LED

Kingbright KPHCM-2012SYCK LED

Supplier's Site
LEDs - 1651821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012SYCK LED

Kingbright KPHCM-2012SYCK LED

Supplier's Site
Led, Yellow, 1.25Mm X 1.3Mm, 150Mcd, 590Nm; Led Color Kingbright - 56P5129 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.25Mm X 1.3Mm, 150Mcd, 590Nm; Led Color Kingbright
56P5129
Led, Yellow, 1.25Mm X 1.3Mm, 150Mcd, 590Nm; Led Color Kingbright 56P5129
LED, YELLOW, 1.25MM X 1.3MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 1.25MM X 1.3MM, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright - 93X4380 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
93X4380
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright 93X4380
LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067748-KPHCM-2012SYCK 8610113 8610113P 56P5129 93X4380
Product Name Optics - LEDs - Light Pipes - KPHCM-2012SYCK LEDs LEDs Led, Yellow, 1.25Mm X 1.3Mm, 150Mcd, 590Nm; Led Color Kingbright Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
LED Type Yellow; Yellow Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Luminous Intensity 150 milliCandela 150 milliCandela 150 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details