Kingbright Corporation LEDs KPHCM-2012SURCK

Description
Kingbright KPHCM-2012SURCK LED
Request a Quote Datasheet
Description
Kingbright KPHCM-2012SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012SURCK LED

Kingbright KPHCM-2012SURCK LED

Supplier's Site
LEDs - 8610119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012SURCK LED

Kingbright KPHCM-2012SURCK LED

Supplier's Site
LEDs - 1651822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHCM-2012SURCK LED

Kingbright KPHCM-2012SURCK LED

Supplier's Site
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright - 56P5128 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright
56P5128
Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright 56P5128
LED, RED, 1.25MM X 1.3MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 1.25MM X 1.3MM, 230MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright - 93X4379 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright
93X4379
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright 93X4379
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 80 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPHCM-2012SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPHCM-2012SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPHCM-2012SURCK
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610119P 8610119 56P5128 93X4379 KPHCM-2012SURCK
Product Name LEDs LEDs Led, Red, 1.25Mm X 1.3Mm, 230Mcd, 630Nm; Led Color Kingbright Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 80 Mcd Rohs Compliant Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
Forward Voltage 2.5 volts 1.95 volts
LED Package: 2 x 1.25 x 0.4mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details