Kingbright Corporation Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Kingbright KPHCM-2012SGC-T

Description
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes
Datasheet
Description
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Kingbright - 93X4378 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Kingbright
93X4378
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Kingbright 93X4378
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 25 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.3Mm, 25Mcd, 568Nm; Led Color Kingbright - 56P5127 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.3Mm, 25Mcd, 568Nm; Led Color Kingbright
56P5127
Led, Green, 1.25Mm X 1.3Mm, 25Mcd, 568Nm; Led Color Kingbright 56P5127
LED, GREEN, 1.25MM X 1.3MM, 25MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.3MM, 25MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:25mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4378 56P5127
Product Name Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 25 Mcd Rohs Compliant Kingbright Led, Green, 1.25Mm X 1.3Mm, 25Mcd, 568Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 110 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Lighting - White - 1061398-GW CSSRM2.PM-N3N5-XX57-1-700-R18-XX - Win Source Electronics
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 2.8 volts
View Details
2 suppliers