Kingbright Corporation Led, Blue, 1.25Mm X 1.3Mm, 80Mcd, 470Nm; Led Color Kingbright KPHCM-2012PBC-A

Description
LED, BLUE, 1.25MM X 1.3MM, 80MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Description
LED, BLUE, 1.25MM X 1.3MM, 80MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 1.25Mm X 1.3Mm, 80Mcd, 470Nm; Led Color Kingbright - 56P5125 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.25Mm X 1.3Mm, 80Mcd, 470Nm; Led Color Kingbright
56P5125
Led, Blue, 1.25Mm X 1.3Mm, 80Mcd, 470Nm; Led Color Kingbright 56P5125
LED, BLUE, 1.25MM X 1.3MM, 80MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 1.25MM X 1.3MM, 80MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:80mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56P5125
Product Name Led, Blue, 1.25Mm X 1.3Mm, 80Mcd, 470Nm; Led Color Kingbright
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 110 degrees
Luminous Intensity 80 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details