Kingbright Corporation LEDs KPHBM-2012SURKCGKC

Description
Kingbright KPHBM-2012SURKCGKC LED
Request a Quote Datasheet
Description
Kingbright KPHBM-2012SURKCGKC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012SURKCGKC LED

Kingbright KPHBM-2012SURKCGKC LED

Supplier's Site
LEDs - 8609006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012SURKCGKC LED

Kingbright KPHBM-2012SURKCGKC LED

Supplier's Site
LEDs - 1651865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012SURKCGKC LED

Kingbright KPHBM-2012SURKCGKC LED

Supplier's Site
Led, Red/grn, 220/50Mcd, Smd; Led Color Kingbright - 93X4374 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/grn, 220/50Mcd, Smd; Led Color Kingbright
93X4374
Led, Red/grn, 220/50Mcd, Smd; Led Color Kingbright 93X4374
LED, RED/GRN, 220/50MCD, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 220mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GRN, 220/50MCD, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 220mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red/green, 200/80Mcd, Smd; Led Color Kingbright - 56P5122 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 200/80Mcd, Smd; Led Color Kingbright
56P5122
Led, Red/green, 200/80Mcd, Smd; Led Color Kingbright 56P5122
LED, RED/GREEN, 200/80MCD, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 220mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GREEN, 200/80MCD, SMD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 220mcd, G 50mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609006P 8609006 93X4374
Product Name LEDs LEDs Led, Red/grn, 220/50Mcd, Smd; Led Color Kingbright
Forward Voltage 2.5 volts
Number of Array Elements 2 2
LED Package: 2 x 1.25 x 0.45mm
LED Type Red; Green; Clear Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1048-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
LED Indication - Discrete - ASMT-URB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details