Kingbright Corporation Led, 0805, Red/green; Led Color Kingbright KPHBM-2012ETSGTC

Description
LED, 0805, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 17mcd, G 20mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, 0805, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 17mcd, G 20mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 0805, Red/green; Led Color Kingbright - 56P5120 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0805, Red/green; Led Color Kingbright
56P5120
Led, 0805, Red/green; Led Color Kingbright 56P5120
LED, 0805, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 17mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

LED, 0805, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 17mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56P5120
Product Name Led, 0805, Red/green; Led Color Kingbright
LED Package: 1.25mm x 1.3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details