Kingbright Corporation LEDs KPHBM-2012CGKSYKC

Description
Kingbright KPHBM-2012CGKSYKC LED
Request a Quote Datasheet
Description
Kingbright KPHBM-2012CGKSYKC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012CGKSYKC LED

Kingbright KPHBM-2012CGKSYKC LED

Supplier's Site
LEDs - 8609002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012CGKSYKC LED

Kingbright KPHBM-2012CGKSYKC LED

Supplier's Site
LEDs - 1651864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012CGKSYKC LED

Kingbright KPHBM-2012CGKSYKC LED

Supplier's Site
Led, Green, Yellow, Y 150Mcd, G 80Mcd, 120 , Y 2V, G 2.1V, Y 20Ma, G 20Ma Rohs Compliant Kingbright - 93X4373 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, Yellow, Y 150Mcd, G 80Mcd, 120 , Y 2V, G 2.1V, Y 20Ma, G 20Ma Rohs Compliant Kingbright
93X4373
Led, Green, Yellow, Y 150Mcd, G 80Mcd, 120 , Y 2V, G 2.1V, Y 20Ma, G 20Ma Rohs Compliant Kingbright 93X4373
LED, Green, Yellow, Y 150mcd, G 80mcd, 120 , Y 2V, G 2.1V, Y 20mA, G 20mA RoHS Compliant: Yes

LED, Green, Yellow, Y 150mcd, G 80mcd, 120 , Y 2V, G 2.1V, Y 20mA, G 20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 0805, Green/yellow; Led Color Kingbright - 56P5119 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0805, Green/yellow; Led Color Kingbright
56P5119
Led, 0805, Green/yellow; Led Color Kingbright 56P5119
LED, 0805, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 150mcd, G 80mcd; Product Range:- RoHS Compliant: Yes

LED, 0805, GREEN/YELLOW; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 150mcd, G 80mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609002P 8609002 93X4373 56P5119
Product Name LEDs LEDs Led, Green, Yellow, Y 150Mcd, G 80Mcd, 120 , Y 2V, G 2.1V, Y 20Ma, G 20Ma Rohs Compliant Kingbright Led, 0805, Green/yellow; Led Color Kingbright
Forward Voltage 2.5 volts
Number of Array Elements 2 2
LED Package: 2 x 1.25 x 0.45mm
LED Type Yellow; Green; Clear Yellow; Green; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-2790NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details