Kingbright Corporation LEDs KPHBM-2012CGKSEKC

Description
Kingbright KPHBM-2012CGKSEKC LED
Request a Quote Datasheet
Description
Kingbright KPHBM-2012CGKSEKC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012CGKSEKC LED

Kingbright KPHBM-2012CGKSEKC LED

Supplier's Site
LEDs - 8609009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012CGKSEKC LED

Kingbright KPHBM-2012CGKSEKC LED

Supplier's Site
LEDs - 1651866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPHBM-2012CGKSEKC LED

Kingbright KPHBM-2012CGKSEKC LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPHBM-2012CGKSEKC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPHBM-2012CGKSEKC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPHBM-2012CGKSEKC
- Light Emitting Diodes (LED) ROHS

- Light Emitting Diodes (LED) ROHS

Supplier's Site
Led, 0805, Green/orange; Led Color Kingbright - 56P5118 - Newark, An Avnet Company
Chicago, IL, United States
Led, 0805, Green/orange; Led Color Kingbright
56P5118
Led, 0805, Green/orange; Led Color Kingbright 56P5118
LED, 0805, GREEN/ORANGE; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 250mcd, G 80mcd RoHS Compliant: Yes

LED, 0805, GREEN/ORANGE; LED Color:Green, Orange; LED Mounting:SMD; Bulb Size:1.25mm x 1.3mm; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:O 30mA, G 30mA; Luminous Intensity / Color:O 250mcd, G 80mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609009P 8609009 KPHBM-2012CGKSEKC 56P5118
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, 0805, Green/orange; Led Color Kingbright
Forward Voltage 2.5 volts
Number of Array Elements 2 2
LED Package: 2 x 1.25 x 0.45mm 1.25mm x 1.3mm
LED Type Orange; Green; Clear Orange; Green; Green, Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
View Details