Kingbright Corporation LEDs KPH-1608ZGC

Description
Kingbright KPH-1608ZGC LED
Request a Quote Datasheet
Description
Kingbright KPH-1608ZGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608ZGC LED

Kingbright KPH-1608ZGC LED

Supplier's Site
LEDs - 8721792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608ZGC LED

Kingbright KPH-1608ZGC LED

Supplier's Site
LEDs - 1654404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608ZGC LED

Kingbright KPH-1608ZGC LED

Supplier's Site
Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright - 62X9032 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright
62X9032
Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright 62X9032
LED, GREEN, 400MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, GREEN, 400MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721792 8721792P 62X9032
Product Name LEDs LEDs Led, Green, 400Mcd, 525Nm, Smd; Led Color Kingbright
LED Package: 1.6 x 0.8 x 0.65mm
LED Type Green; Clear Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 400 milliCandela 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2790CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers