Kingbright Corporation LEDs KPH-1608YC

Description
Kingbright KPH-1608YC LED
Request a Quote
Description
Kingbright KPH-1608YC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608YC LED

Kingbright KPH-1608YC LED

Supplier's Site
LEDs - 8610103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608YC LED

Kingbright KPH-1608YC LED

Supplier's Site
LEDs - 1651525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608YC LED

Kingbright KPH-1608YC LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610103 8610103P
Product Name LEDs LEDs
LED Package: 1.6 x 0.8 x 0.65mm
LED Type Yellow; Clear
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers