Kingbright Corporation LEDs KPH-1608SYCK

Description
Kingbright KPH-1608SYCK LED
Request a Quote Datasheet
Description
Kingbright KPH-1608SYCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608SYCK LED

Kingbright KPH-1608SYCK LED

Supplier's Site
LEDs - 8610100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608SYCK LED

Kingbright KPH-1608SYCK LED

Supplier's Site
LEDs - 1461509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608SYCK LED

Kingbright KPH-1608SYCK LED

Supplier's Site
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright - 62X9030 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright
62X9030
Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright 62X9030
LED, YELLOW, 150MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 150MCD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610100P 8610100 62X9030
Product Name LEDs LEDs Led, Yellow, 150Mcd, 590Nm, Smd; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts
LED Package: 1.6 x 0.8 x 0.65mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-325YCT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details