Kingbright Corporation LEDs KPH-1608CGCK

Description
Kingbright KPH-1608CGCK LED
Request a Quote Datasheet
Description
Kingbright KPH-1608CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608CGCK LED

Kingbright KPH-1608CGCK LED

Supplier's Site
LEDs - 8610080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608CGCK LED

Kingbright KPH-1608CGCK LED

Supplier's Site
LEDs - 1651818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPH-1608CGCK LED

Kingbright KPH-1608CGCK LED

Supplier's Site
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright - 62X9024 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright
62X9024
Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright 62X9024
LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610080 8610080P 62X9024
Product Name LEDs LEDs Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright
LED Package: 1.6 x 0.8 x 0.65mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Circular LED lamp - SLR-56MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers