Kingbright Corporation Led, Green, 0.8Mm X 1.2Mm, 200Mcd, 525Nm; Led Color Kingbright KPG-1608VGC-A

Description
LED, GREEN, 0.8MM X 1.2MM, 200MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:120°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 0.8MM X 1.2MM, 200MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:120°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 0.8Mm X 1.2Mm, 200Mcd, 525Nm; Led Color Kingbright - 56P5116 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.2Mm, 200Mcd, 525Nm; Led Color Kingbright
56P5116
Led, Green, 0.8Mm X 1.2Mm, 200Mcd, 525Nm; Led Color Kingbright 56P5116
LED, GREEN, 0.8MM X 1.2MM, 200MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:120°; Product Range:-RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.2MM, 200MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:120°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56P5116
Product Name Led, Green, 0.8Mm X 1.2Mm, 200Mcd, 525Nm; Led Color Kingbright
LED Package: 0.8mm x 1.2mm
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C513A-MSN-CW0Z0231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 55 degrees
View Details