Kingbright Corporation LEDs KPG-1608SYKC-T

Description
Kingbright KPG-1608SYKC-T LED
Request a Quote Datasheet
Description
Kingbright KPG-1608SYKC-T LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-1608SYKC-T LED

Kingbright KPG-1608SYKC-T LED

Supplier's Site
LEDs - 8610087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-1608SYKC-T LED

Kingbright KPG-1608SYKC-T LED

Supplier's Site
LEDs - 1651489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-1608SYKC-T LED

Kingbright KPG-1608SYKC-T LED

Supplier's Site
Led, Yellow, 0.8Mm X 1.2Mm, 100Mcd, 589Nm; Led Color Kingbright - 56P5115 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1.2Mm, 100Mcd, 589Nm; Led Color Kingbright
56P5115
Led, Yellow, 0.8Mm X 1.2Mm, 100Mcd, 589Nm; Led Color Kingbright 56P5115
LED, YELLOW, 0.8MM X 1.2MM, 100MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1.2MM, 100MCD, 589NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:590nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Yellow, 590 Nm, 2.05 V, 20 Ma, 120 Mcd Rohs Compliant Kingbright - 93X4371 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 590 Nm, 2.05 V, 20 Ma, 120 Mcd Rohs Compliant Kingbright
93X4371
Led, Low Power, Yellow, 590 Nm, 2.05 V, 20 Ma, 120 Mcd Rohs Compliant Kingbright 93X4371
LED, Low Power, Yellow, 590 nm, 2.05 V, 20 mA, 120 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 590 nm, 2.05 V, 20 mA, 120 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610087P 8610087 56P5115 93X4371
Product Name LEDs LEDs Led, Yellow, 0.8Mm X 1.2Mm, 100Mcd, 589Nm; Led Color Kingbright Led, Low Power, Yellow, 590 Nm, 2.05 V, 20 Ma, 120 Mcd Rohs Compliant Kingbright
Forward Voltage 2.5 volts 2.05 volts
LED Package: 1.6 x 0.8 x 0.25mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1148-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details