LED, Low Power, Red, 630 nm, 2 V, 20 mA, 110 mcd RoHS Compliant: Yes
LED, RED, 0.25MM, 350MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:630nm; Luminous Intensity:110mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
SMD Light Emitting Diodes (LED) ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8610078 | 8610078P | 93X4370 | 83T2925 | KPG-1608SURKC-T |
| Product Name | LEDs | LEDs | Led, Low Power, Red, 630 Nm, 2 V, 20 Ma, 110 Mcd Rohs Compliant Kingbright | Led, Red, 0.25Mm, 350Mcd, 630Nm; Led Color Kingbright | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Package: | 1.6 x 0.8 x 0.25mm | ||||
| LED Type | Red; Clear | Red; Red | |||
| Peak Wavelength | 630 nm (6300 Å) | 630 nm (6300 Å) | |||
| Viewing Angle | 120 degrees | 120 degrees | |||
| Luminous Intensity | 350 milliCandela | 110 milliCandela |