Kingbright Corporation Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 605Nm; Led Color Kingbright KPG-1608SEKC-T

Description
LED, ORANGE, 0.8MM X 1.2MM, 200MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:605nm; Luminous Intensity:200mcd; Viewing Angle:120° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 0.8MM X 1.2MM, 200MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:605nm; Luminous Intensity:200mcd; Viewing Angle:120° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 605Nm; Led Color Kingbright - 56P5114 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 605Nm; Led Color Kingbright
56P5114
Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 605Nm; Led Color Kingbright 56P5114
LED, ORANGE, 0.8MM X 1.2MM, 200MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:605nm; Luminous Intensity:200mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, ORANGE, 0.8MM X 1.2MM, 200MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:605nm; Luminous Intensity:200mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 100Mcd, 601Nm, Smd; Led Colour Kingbright - 05AC8542 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 100Mcd, 601Nm, Smd; Led Colour Kingbright
05AC8542
Led, Orange, 100Mcd, 601Nm, Smd; Led Colour Kingbright 05AC8542
LED, ORANGE, 100MCD, 601NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:601nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, ORANGE, 100MCD, 601NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.05V; Wavelength Typ:601nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 56P5114 05AC8542
Product Name Led, Orange, 0.8Mm X 1.2Mm, 200Mcd, 605Nm; Led Color Kingbright Led, Orange, 100Mcd, 601Nm, Smd; Led Colour Kingbright
LED Package: 0.8mm x 1.2mm
LED Type Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.8MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA3528VWD1S - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details