Kingbright Corporation Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright KPG-1608QBC-D

Description
LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes
Datasheet
Description
LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright - 93X4369 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright
93X4369
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright 93X4369
LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Kingbright - 56P5112 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Kingbright
56P5112
Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Kingbright 56P5112
LED, BLUE, 0.8MM X 1.2MM, 70MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 70MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4369 56P5112
Product Name Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright Led, Blue, 0.8Mm X 1.2Mm, 70Mcd, 470Nm; Led Color Kingbright
LED Type Blue; Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - White - MD-BW-ES1-W - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers