Kingbright Corporation LEDs KPG-0603SYC-TT

Description
Kingbright KPG-0603SYC-TT LED
Request a Quote Datasheet
Description
Kingbright KPG-0603SYC-TT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1254492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-0603SYC-TT LED

Kingbright KPG-0603SYC-TT LED

Supplier's Site
LEDs - 1254492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-0603SYC-TT LED

Kingbright KPG-0603SYC-TT LED

Supplier's Site
LEDs - 1697720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-0603SYC-TT LED

Kingbright KPG-0603SYC-TT LED

Supplier's Site
Led, Yellow, 30Mcd, 589Nm, Smd; Led Color Kingbright - 42Y0472 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 30Mcd, 589Nm, Smd; Led Color Kingbright
42Y0472
Led, Yellow, 30Mcd, 589Nm, Smd; Led Color Kingbright 42Y0472
LED, YELLOW, 30MCD, 589NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:30mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, YELLOW, 30MCD, 589NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:30mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1254492 1254492P 42Y0472
Product Name LEDs LEDs Led, Yellow, 30Mcd, 589Nm, Smd; Led Color Kingbright
LED Package: 0.65 x 0.35 x 0.2mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Viewing Angle 135 degrees 135 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 120 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details