Kingbright Corporation Led, Red, 35Mcd, 631Nm, Smd; Led Color Kingbright KPG-0603SURC-TT

Description
LED, RED, 35MCD, 631NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:631nm; Luminous Intensity:35mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 35MCD, 631NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:631nm; Luminous Intensity:35mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 35Mcd, 631Nm, Smd; Led Color Kingbright - 42Y0471 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 35Mcd, 631Nm, Smd; Led Color Kingbright
42Y0471
Led, Red, 35Mcd, 631Nm, Smd; Led Color Kingbright 42Y0471
LED, RED, 35MCD, 631NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:631nm; Luminous Intensity:35mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 35MCD, 631NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:1.95V; Wavelength Typ:631nm; Luminous Intensity:35mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42Y0471
Product Name Led, Red, 35Mcd, 631Nm, Smd; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 135 degrees
Luminous Intensity 35 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details