Kingbright Corporation LEDs KPG-0603SEC-E-TT

Description
Kingbright KPG-0603SEC-E-TT LED
Request a Quote Datasheet
Description
Kingbright KPG-0603SEC-E-TT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1254490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-0603SEC-E-TT LED

Kingbright KPG-0603SEC-E-TT LED

Supplier's Site
LEDs - 1697718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPG-0603SEC-E-TT LED

Kingbright KPG-0603SEC-E-TT LED

Supplier's Site
Led, Red, 40Mcd, 624Nm, Smd; Led Color Kingbright - 42Y0469 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 40Mcd, 624Nm, Smd; Led Color Kingbright
42Y0469
Led, Red, 40Mcd, 624Nm, Smd; Led Color Kingbright 42Y0469
LED, RED, 40MCD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:1.94V; Wavelength Typ:624nm; Luminous Intensity:40mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 40MCD, 624NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:10mA; Forward Voltage:1.94V; Wavelength Typ:624nm; Luminous Intensity:40mcd; Viewing Angle:135°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1254490P 1697718 42Y0469
Product Name LEDs LEDs Led, Red, 40Mcd, 624Nm, Smd; Led Color Kingbright
Forward Voltage 2.4 volts 1.94 volts
LED Package: 0.65 x 0.35 x 0.2mm
LED Type Red; Clear Red; Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å)
Viewing Angle 140 degrees 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM38-24002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
3 suppliers