Kingbright Corporation LEDs KPDA-1806VBC-D

Description
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m
Request a Quote
Description
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1763345P - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site
LEDs - 1763321 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site
LEDs - 1763345 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1763345P 1763321
Product Name LEDs LEDs
Forward Voltage 4 volts
LED Package: 1.8 x 0.6 x 1.5mm
LED Type Blue; Clear
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED Indication - Discrete - 67-1722-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
4 suppliers
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details