Kingbright Corporation LEDs KPDA-1806SECK

Description
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m
Request a Quote
Description
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1763333 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site
LEDs - 1763315 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site
LEDs - 1763333P - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1763333 1763333P
Product Name LEDs LEDs
LED Package: 1.8 x 0.6 x 1.5mm
LED Type Orange; Clear
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-1531-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1459-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details