Kingbright Corporation LEDs KPDA-1806CGCK

Description
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m
Request a Quote
Description
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1763329P - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site
LEDs - 1763329 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site
LEDs - 1763312 - RS Components, Ltd.
Corby, Northants, United Kingdom
SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

SIDE-EMITTING CHIP SMD LED, 1.8*0.6*1.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1763329P 1763329
Product Name LEDs LEDs
Forward Voltage 2.5 volts
LED Package: 1.8 x 0.6 x 1.5mm
LED Type Green; Clear
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
EXCELED™ series side view chip LED - SML-A12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details