Kingbright Corporation Led, Green, 3000Mcd, 525Nm; Led Color Kingbright KPD-3224ZGC

Description
LED, GREEN, 3000MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:3000mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 3000MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:3000mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 3000Mcd, 525Nm; Led Color Kingbright - 28W1843 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 3000Mcd, 525Nm; Led Color Kingbright
28W1843
Led, Green, 3000Mcd, 525Nm; Led Color Kingbright 28W1843
LED, GREEN, 3000MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:3000mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 3000MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:3000mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1843
Product Name Led, Green, 3000Mcd, 525Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 20 degrees
Luminous Intensity 3000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details