Kingbright Corporation Optics - LEDs - Light Pipes - KPD-3224SURCK KPD-3224SURCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067741-KPD-3224SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 2.7 cd Forward Current: 20 mA Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3224 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Alternative Parts (Cross-Reference): KPD-3224SURCKKPD3224 SURCK; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067741-KPD-3224SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 2.7 cd Forward Current: 20 mA Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3224 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Alternative Parts (Cross-Reference): KPD-3224SURCKKPD3224 SURCK; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPD-3224SURCK - 1067741-KPD-3224SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPD-3224SURCK
1067741-KPD-3224SURCK
Optics - LEDs - Light Pipes - KPD-3224SURCK 1067741-KPD-3224SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067741-KPD-3224SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 2.7 cd Forward Current: 20 mA Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3224 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome Alternative Parts (Cross-Reference): KPD-3224SURCKKPD3224 SURCK; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067741-KPD-3224SURCK
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.95 V
Luminous Intensity: 2.7 cd
Forward Current: 20 mA
Viewing Angle: 20 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 630 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3224
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome
Alternative Parts (Cross-Reference): KPD-3224SURCKKPD3224SURCK;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 630 nm

Buy Now
LEDs - 8608946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224SURCK LED

Kingbright KPD-3224SURCK LED

Supplier's Site
LEDs - 8608946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224SURCK LED

Kingbright KPD-3224SURCK LED

Supplier's Site
LEDs - 1461480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224SURCK LED

Kingbright KPD-3224SURCK LED

Supplier's Site
Led, Red, 2700Mcd, 630Nm; Led Color Kingbright - 28W1841 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2700Mcd, 630Nm; Led Color Kingbright
28W1841
Led, Red, 2700Mcd, 630Nm; Led Color Kingbright 28W1841
LED, RED, 2700MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:2700mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 2700MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:2700mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPD-3224SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPD-3224SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPD-3224SURCK
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067741-KPD-3224SURCK 8608946P 8608946 28W1841 KPD-3224SURCK
Product Name Optics - LEDs - Light Pipes - KPD-3224SURCK LEDs LEDs Led, Red, 2700Mcd, 630Nm; Led Color Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Red Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Luminous Intensity 2700 milliCandela 2700 milliCandela 2700 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
Super Nova 4 RGB LED Module - MD-EL-SN4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details