Kingbright Corporation LEDs KPD-3224QBC-D

Description
Kingbright KPD-3224QBC-D LED
Request a Quote Datasheet
Description
Kingbright KPD-3224QBC-D LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8608949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224QBC-D LED

Kingbright KPD-3224QBC-D LED

Supplier's Site
LEDs - 1651551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPD-3224QBC-D LED

Kingbright KPD-3224QBC-D LED

Supplier's Site
Optics - LEDs - Light Pipes - KPD-3224QBC-D - 979481-KPD-3224QBC-D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPD-3224QBC-D
979481-KPD-3224QBC-D
Optics - LEDs - Light Pipes - KPD-3224QBC-D 979481-KPD-3224QBC-D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979481-KPD-3224QBC-D Packaging: Cut Tape Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 800 mcd Forward Current: 20 mA Viewing Angle: 20 ° Lens Color: Clear Number of Pins: 2 Wavelength: 465 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3224 Number of LEDs: 1 Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 465 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979481-KPD-3224QBC-D
Packaging: Cut Tape
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 800 mcd
Forward Current: 20 mA
Viewing Angle: 20 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 465 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3224
Number of LEDs: 1
Lens Style: Dome
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 465 nm

Buy Now
Led, Blue, 800Mcd, 470Nm; Led Color Kingbright - 28W1839 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 800Mcd, 470Nm; Led Color Kingbright
28W1839
Led, Blue, 800Mcd, 470Nm; Led Color Kingbright 28W1839
LED, BLUE, 800MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:800mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, BLUE, 800MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:800mcd; Viewing Angle:20°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 900Mcd, 465Nm, Smd; Led Colour Kingbright - 05AC8540 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 900Mcd, 465Nm, Smd; Led Colour Kingbright
05AC8540
Led, Blue, 900Mcd, 465Nm, Smd; Led Colour Kingbright 05AC8540
LED, BLUE, 900MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:3.2mm x 2.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:900mcd; Viewing Angle:20°; Lens Shape:Dome; RoHS Compliant: Yes

LED, BLUE, 900MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:3.2mm x 2.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:900mcd; Viewing Angle:20°; Lens Shape:Dome; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8608949P 1651551 979481-KPD-3224QBC-D 28W1839 05AC8540
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPD-3224QBC-D Led, Blue, 800Mcd, 470Nm; Led Color Kingbright Led, Blue, 900Mcd, 465Nm, Smd; Led Colour Kingbright
Forward Voltage 4 volts 3.3 volts 3.3 volts 3.3 volts
LED Package: 3.2 x 2.4 x 2.4mm
LED Type Blue; Clear Blue; Blue Blue; Blue Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å) 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1460-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details