Kingbright Corporation Optics - LEDs - Light Pipes - KPC-3216SURCK KPC-3216SURCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067739-KPC-3216SURC K Packaging: Cut Tape Color: Red Forward Voltage: 1.95 V Luminous Intensity: 220 mcd Peak Wavelength: 630 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPC-3216SURCKKPC3216 SURCK; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067739-KPC-3216SURC K Packaging: Cut Tape Color: Red Forward Voltage: 1.95 V Luminous Intensity: 220 mcd Peak Wavelength: 630 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPC-3216SURCKKPC3216 SURCK; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 630 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPC-3216SURCK - 1067739-KPC-3216SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPC-3216SURCK
1067739-KPC-3216SURCK
Optics - LEDs - Light Pipes - KPC-3216SURCK 1067739-KPC-3216SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067739-KPC-3216SURC K Packaging: Cut Tape Color: Red Forward Voltage: 1.95 V Luminous Intensity: 220 mcd Peak Wavelength: 630 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPC-3216SURCKKPC3216 SURCK; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067739-KPC-3216SURCK
Packaging: Cut Tape
Color: Red
Forward Voltage: 1.95 V
Luminous Intensity: 220 mcd
Peak Wavelength: 630 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 630 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPC-3216SURCKKPC3216SURCK;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 630 nm

Buy Now
Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright - 93X4367 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright
93X4367
Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright 93X4367
LED, RED, 220MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:220mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 220MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:220mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067739-KPC-3216SURCK 93X4367
Product Name Optics - LEDs - Light Pipes - KPC-3216SURCK Led, Red, 220Mcd, 630Nm, Smd; Led Color Kingbright
LED Type Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 220 milliCandela 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details