Kingbright Corporation LEDs KPBL-3025ESGC

Description
Kingbright KPBL-3025ESGC LED
Request a Quote Datasheet
Description
Kingbright KPBL-3025ESGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8608924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBL-3025ESGC LED

Kingbright KPBL-3025ESGC LED

Supplier's Site
LEDs - 8608924P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBL-3025ESGC LED

Kingbright KPBL-3025ESGC LED

Supplier's Site
LEDs - 1651861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBL-3025ESGC LED

Kingbright KPBL-3025ESGC LED

Supplier's Site
Led, Red/green, 15/20Mcd; Led Color Kingbright - 62X9017 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 15/20Mcd; Led Color Kingbright
62X9017
Led, Red/green, 15/20Mcd; Led Color Kingbright 62X9017
LED, RED/GREEN, 15/20MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:100°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 15mcd, G 20mcd; Product Range:-; MSL:- RoHS Compliant: Yes

LED, RED/GREEN, 15/20MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:100°; Lens Shape:Dome; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 15mcd, G 20mcd; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8608924 8608924P 62X9017
Product Name LEDs LEDs Led, Red/green, 15/20Mcd; Led Color Kingbright
LED Package: 3 x 2.5 x 1.4mm
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details