Kingbright Corporation LEDs KPBD-3224SURKZGC

Description
Kingbright KPBD-3224SURKZGC LED
Request a Quote
Description
Kingbright KPBD-3224SURKZGC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721761P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBD-3224SURKZGC LED

Kingbright KPBD-3224SURKZGC LED

Supplier's Site
LEDs - 8721761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBD-3224SURKZGC LED

Kingbright KPBD-3224SURKZGC LED

Supplier's Site
LEDs - 1654461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPBD-3224SURKZGC LED

Kingbright KPBD-3224SURKZGC LED

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPBD-3224SURKZGC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPBD-3224SURKZGC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPBD-3224SURKZGC
- Light Emitting Diodes (LED) ROHS

- Light Emitting Diodes (LED) ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721761P 8721761 KPBD-3224SURKZGC
Product Name LEDs LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
Forward Voltage 2.5 volts
Number of Array Elements 2 2
LED Package: 3.2 x 2.4 x 2.4mm
LED Type Red; Green; Clear
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers